EN
  • EN
  • DE

TDE1898CSP

Part No TDE1898CSP
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description 0.5A high-side driver industrial intelligent power switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
RoHS Compliant
Win Source Part Number 1019605-TDE1898CSP
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDE1898CSP CAD Model

Description

The TDE1898CSP is a high side driver manufactured by STMicroelectronics, designed to interface between control logic and high power loads. This device is particularly suitable for driving lamps, relays, or solenoids, and it is an excellent choice for automotive applications, industrial control systems, and smart home automation.

Key Features

  • Output Current Capability: The TDE1898CSP can deliver up to 0.5 A of continuous current, making it suitable for driving a wide range of high power loads.
  • Supply Voltage Range: It operates over a broad supply voltage range from 8 V to 50 V, which allows for flexibility in various application environments.
  • Protection Features: The device includes over-temperature protection, over-current protection, and active clamp circuitry, ensuring safe operation under harsh conditions.
  • Diagnostic Functions: Equipped with diagnostic feedback, the TDE1898CSP can report the status of the load as well as the device itself, which is crucial for system monitoring and fault detection.
  • CMOS/TTL Compatible Inputs: Its inputs are compatible with standard CMOS and TTL logic levels, making it easy to interface with microcontrollers and other logic devices.

Applications

The versatility of the TDE1898CSP allows it to be used in a variety of applications. In automotive electronics, it can control power windows, door locks, and other actuators. In industrial automation, it can be used to drive valves, motors, and other mechanical components. Additionally, in home automation systems, it can be implemented to control lighting, heating elements, or motorized devices.

Package and Quality

The TDE1898CSP comes in an 8-pin SOIC package, which is widely used and accepted in electronic designs for its compact footprint and ease of soldering. STMicroelectronics provides this device with a commitment to high quality and reliability, which is backed by rigorous testing and adherence to industry standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess