EN
  • EN
  • DE

TDE1737FP

Part No TDE1737FP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description INTERFACE CIRCUIT - RELAY AND LAMP-DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 45 V
Current - Output (Maximum) 1A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -25°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1266484-TDE1737FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDE1737
Introduction Date November 25, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDE1737FP CAD Model

Description

Introducing the TDE1737FP Interface IC from STMicroelectronics

The TDE1737FP is a versatile and robust interface IC designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of ST's extensive range of interface ICs, which are engineered to provide reliable and efficient communication between various electronic components within a system.

Key Features

  • Adjustable Delay Time: The TDE1737FP comes equipped with an adjustable delay time feature, allowing designers to fine-tune the response of the IC to suit specific application needs.
  • High Output Current: Capable of delivering a high output current, this IC can drive heavier loads, making it suitable for a wide range of applications.
  • Over Temperature Protection: Safety is a priority with the TDE1737FP, which includes over-temperature protection to prevent damage from excessive heat.
  • Short Circuit Protection: The device also features built-in short circuit protection, enhancing its durability and reliability in challenging environments.
  • Supply Voltage Range: The IC operates over a wide supply voltage range, offering flexibility in various power supply scenarios.

Applications

The TDE1737FP is designed for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Alarm and security devices
  • Motor control circuits

Product Specifications

The TDE1737FP is housed in a robust package that ensures its longevity and reliability in demanding conditions. Its specifications include:

  • Adjustable delay time for customized applications
  • High output current for driving large loads
  • Over-temperature and short circuit protection for enhanced safety
  • Wide supply voltage range for versatile power supply compatibility

Why Choose the TDE1737FP?

STMicroelectronics' TDE1737FP is an ideal choice for designers looking for a reliable and flexible interface IC that can withstand the rigors of industrial and automotive environments. With its adjustable features, robust protection mechanisms, and compatibility with various systems, the TDE1737FP stands out as a high-performance component in its category.

For more information on the TDE1737FP, including detailed technical specifications and application notes, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess