EN
  • EN
  • DE

TDA7577BLVPDTR

Part No TDA7577BLVPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 45W POWERSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package PowerSO-36 Exposed Top Pad
Case / Package PowerSO-36
Family Name TDA7577
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936318-TDA7577BLVPDTR
Ultra Librarian 3D Model Ultra Librarian TDA7577BLVPDTR CAD Model

Description

STMicroelectronics TDA7577BLVPDTR Integrated Circuit

The TDA7577BLVPDTR is a state-of-the-art integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is designed to meet the rigorous demands of modern automotive audio applications, providing an exceptional audio experience with high power efficiency and advanced features.

Key Features

  • High Output Power: The TDA7577BLVPDTR delivers robust output power, capable of driving speakers to produce clear and powerful sound, ensuring an immersive audio experience in the automotive environment.
  • Advanced Class-D Technology: As a Class-D audio amplifier, it offers high efficiency, which is critical for reducing energy consumption and heat dissipation, leading to improved reliability and longevity of the audio system.
  • Multi-Channel Support: This IC supports multiple audio channels, enabling a surround sound setup within the vehicle. This multi-channel capability allows for a more dynamic and spatial audio reproduction.
  • Low Distortion: The TDA7577BLVPDTR is designed to minimize distortion, ensuring the audio output is as true to the original recording as possible. This feature is crucial for audio fidelity and overall sound quality.

Applications

The TDA7577BLVPDTR is primarily used in automotive audio systems. Its high performance and efficiency make it suitable for car radios, infotainment systems, and other in-vehicle audio applications where quality and reliability are paramount.

Package and Quality

Encased in a PowerSSO-36 package, the TDA7577BLVPDTR is compact and designed for easy integration into various automotive audio systems. STMicroelectronics adheres to strict quality standards, ensuring that this IC meets the automotive industry's rigorous reliability requirements.

Environmental Considerations

STMicroelectronics is committed to environmental sustainability. The TDA7577BLVPDTR is manufactured with eco-friendly practices and materials, complying with international regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

In summary, the TDA7577BLVPDTR from STMicroelectronics represents a blend of high-performance audio amplification, efficiency, and design tailored for advanced automotive audio systems, making it an ideal choice for manufacturers looking to enhance the in-vehicle entertainment experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8806 $50.6418
8+ $13.8508 $110.8064
12+ $13.4180 $161.0160
16+ $12.9851 $207.7616
20+ $12.5523 $251.0460
27+ $11.2538 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess