The TDA75616EP-HLX is a cutting-edge audio power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is engineered to deliver exceptional sound quality and efficiency, making it an ideal choice for automotive audio applications and advanced multimedia systems.
Key Features
- High Output Power: The TDA75616EP-HLX is capable of delivering up to 4 x 45W of output power, ensuring loud and clear sound reproduction for an immersive audio experience.
- Multiwatt15 Package: Enclosed in a robust Multiwatt15 package, the device is designed for optimal heat dissipation and space-saving installation.
- Advanced Diagnostics: It includes built-in diagnostics capabilities that allow for real-time system monitoring and fault detection, enhancing the reliability and safety of the audio system.
- Flexibility: The amplifier supports a wide range of supply voltages, from 8V to 18V, providing flexibility in various automotive electrical environments.
- Low Distortion: The TDA75616EP-HLX boasts low distortion levels, ensuring high-fidelity audio playback that is free from unwanted noise and interference.
Applications
- Car radio and multimedia systems
- High-power audio amplifiers
- Infotainment systems
Technical Specifications
Parameter
Value
Output Power (per channel)
45W
Supply Voltage Range
8V - 18V
Package Type
Multiwatt15
Operating Temperature Range
-40°C to +85°C
The TDA75616EP-HLX stands out for its exceptional performance, durability, and flexibility, making it a top choice for manufacturers and designers seeking to enhance the audio experience in automotive environments. With its state-of-the-art features and reliable operation, this STMicroelectronics product sets a new standard for audio power amplifiers in the industry.