EN
  • EN
  • DE

TDA7540NTR

Part No TDA7540NTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC TUNER AM/FM CAR RADIO 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 10.7MHz
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 12mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 7.7 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-LQFP (14x14)
Win Source Part Number 115094-TDA7540NTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7540NTR CAD Model

Description

STMicroelectronics TDA7540NTR AM/FM Car Radio Tuner IC

The TDA7540NTR is a high-performance AM/FM car radio tuner integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This advanced tuner IC is designed to meet the demanding requirements of modern car radio systems, providing exceptional reception quality, advanced signal processing, and a host of features that enhance the listening experience for users.

At the heart of the TDA7540NTR is a state-of-the-art digital signal processing system that ensures clear and stable radio reception even in challenging conditions, such as urban environments with high levels of interference or hilly areas where signal strength can vary significantly. The IC supports both AM and FM bands and is capable of decoding RDS (Radio Data System) information, which allows for features like automatic station identification and traffic updates.

The TDA7540NTR is designed with flexibility in mind, offering car radio manufacturers the ability to customize their products to suit different markets and customer preferences. It includes a programmable de-emphasis filter, selectable IF bandwidth, and an integrated automatic gain control (AGC) circuit that helps maintain consistent audio levels regardless of signal strength.

Furthermore, the device boasts a low-noise mixer, a high-performance PLL (Phase Locked Loop) for precise frequency selection, and an onboard voltage regulator that contributes to its robust performance. The TDA7540NTR also features I2C bus control, making it simple to integrate into modern car radio designs that rely on digital control interfaces.

With its advanced noise blanking and muting functions, the TDA7540NTR ensures that listeners enjoy a high-quality audio experience free from the pops and crackles that can be associated with weaker radio signals. Its compact size and surface-mount package make it an ideal choice for space-constrained automotive applications, while its power-saving features help to reduce the overall energy consumption of the car radio system.

In summary, the TDA7540NTR from STMicroelectronics represents a sophisticated solution for automotive radio applications, delivering superior performance, extensive functionality, and ease of integration, all of which contribute to an enhanced in-car audio experience.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess