EN
  • EN
  • DE

TDA7498

Part No TDA7498
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D STEREO 100W POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100W x 2 @ 6Ohm
Voltage - Supply 14V ~ 39V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package PowerSSO-36 EPU
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number TDA7498
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 683539-TDA7498
Ultra Librarian 3D Model Ultra Librarian TDA7498 CAD Model

Description

STMicroelectronics TDA7498 - Class D Audio Amplifier

The TDA7498 from STMicroelectronics is a cutting-edge Class D audio amplifier that delivers high-quality sound with remarkable efficiency. This powerful integrated circuit is designed to operate as a 100-watt + 100-watt dual BTL class-D audio amplifier, making it a perfect solution for home theater systems, active speakers, and high-fidelity audio applications.

Key Features:

  • High Output Power: Capable of delivering up to 100 watts per channel into a 6-ohm load, ensuring powerful and clear audio reproduction.
  • Wide Supply Voltage Range: The TDA7498 operates over a broad supply voltage range from 12 to 36 volts, providing flexibility in various applications.
  • High Efficiency: With its advanced Class D operation, the TDA7498 offers greater than 90% efficiency, reducing energy consumption and heat generation.
  • Low THD+N: Ensures high fidelity sound with Total Harmonic Distortion plus Noise (THD+N) as low as 0.01%, delivering crisp and clean audio.
  • Advanced Mute and Standby Functions: Integrated mute and standby functions allow for silent operation and reduced power usage when not actively driving speakers.
  • Differential Inputs: Minimizes common-mode noise, providing improved sound quality.
  • Flexible Mode Settings: Offers Single-ended or BTL (Bridge-Tied Load) operation, giving designers the ability to tailor the amplifier to the specific needs of their audio system.
  • Protection Features: Equipped with over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliable and safe operation under various conditions.

The TDA7498 is housed in a compact PowerSSO-36 package, which is optimized for efficient heat dissipation and space-saving on the PCB. Its superior performance, combined with ease of use and robust protection features, make the TDA7498 an ideal choice for audiophiles and manufacturers seeking high-quality audio amplification solutions.

With the TDA7498, STMicroelectronics continues to push the envelope in audio technology, providing an amplifier that meets the demands of modern high-performance audio systems.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2874 $71.4370
10+ $11.7233 $117.2330
16+ $11.3571 $181.7136
22+ $10.9898 $241.7756
28+ $10.6237 $297.4636
37+ $9.5253 $352.4361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess