EN
  • EN
  • DE

TDA7496L

Part No TDA7496L
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP PWR AB 2+2W 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-DIP
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 038573-TDA7496L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7496L CAD Model

Description

The TDA7496L is a high-performance audio amplifier designed by STMicroelectronics, catering to the demand for compact yet powerful audio amplification solutions. This integrated circuit is part of ST's extensive audio amplifier portfolio and is specifically engineered to deliver a high-quality stereo sound experience.

Key Features

  • Output Power: The TDA7496L can deliver an impressive 10 watts per channel into an 8-ohm load, ensuring robust sound output for a variety of audio applications.
  • Efficiency: With its class AB architecture, it strikes a balance between efficiency and sound quality, providing a reliable and consistent audio performance.
  • Minimal External Components: The design requires very few external components, making it an ideal solution for space-constrained applications without compromising on sound quality.
  • Mute Function: An integrated mute function allows the user to easily cut off the sound output without having to power down the entire system.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the amplifier from potential damage due to overheating.

Applications

The TDA7496L is versatile and can be used in a wide range of audio applications. It is particularly well-suited for:

  • TV sets and LCD monitors
  • Portable speakers
  • Mini and micro component systems
  • Home stereo systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TDA7496L is no exception. It is designed to meet the stringent requirements of the audio industry, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Summary

In summary, the TDA7496L from STMicroelectronics is an excellent choice for designers looking to implement a high-quality audio amplifier in their systems. Its combination of power, efficiency, and compact design, along with its ease of use and robust protection features, make it a versatile and reliable component for a multitude of audio applications.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5664 $59.0976
22+ $5.3878 $118.5316
34+ $5.2196 $177.4664
46+ $5.0512 $232.3552
60+ $4.8828 $292.9680
80+ $4.3777 $350.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess