EN
  • EN
  • DE

TDA7492

Part No TDA7492
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D STEREO 50W POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6Ohm
Voltage - Supply 8V ~ 26V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package PowerSSO-36 EPU
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Base Product Number TDA7492
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 362518-TDA7492
Ultra Librarian 3D Model Ultra Librarian TDA7492 CAD Model

Description

The TDA7492 is a high-performance, integrated circuit developed by STMicroelectronics, designed to deliver a remarkable audio amplification experience. This powerful audio amplifier IC is part of the TDA749x series, well-known for its efficiency and fidelity in sound reproduction. The TDA7492 specifically stands out for its compact size and impressive output power, making it an ideal solution for a wide range of audio applications.

Key Features

  • Output Power: The TDA7492 is capable of delivering up to 50 watts of power per channel into an 8-ohm load, ensuring a powerful audio output for its size.
  • High-Efficiency Class D Operation: As a Class D amplifier, it offers high efficiency, which means less power is wasted as heat and more is used for amplification, making it ideal for energy-conscious applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexibility in design.
  • Advanced Protection Features: The TDA7492 includes over-temperature, over-current, and short-circuit protection to ensure reliable operation and longevity of the IC and the connected speakers.
  • Superior Sound Quality: Despite its small footprint, the TDA7492 does not compromise on sound quality, offering low THD+N (Total Harmonic Distortion + Noise) and high SNR (Signal-to-Noise Ratio).

Applications

The TDA7492 is versatile and can be used in a variety of audio applications. These include, but are not limited to:

  • Wireless speakers and docking stations
  • Home audio systems
  • Active speakers
  • Soundbars and TV audio systems
  • Compact Hi-Fi systems

Conclusion

With its combination of power, efficiency, and audio quality, the TDA7492 from STMicroelectronics is an excellent choice for designers and engineers looking to create or upgrade audio systems. Its advanced features and protections ensure that it is not only a high-performing component but also a reliable one that can withstand the demands of everyday use.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess