Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete
Type Ambient
Wavelength 555nm
Proximity Detection No
Output Type Current
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial - 3 Leads
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1176752-GA1A2S100SS
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GA1A2S100SS CAD Model

Description

The GA1A2S100SS is an ambient light sensor with a wavelength of 555nm from Sharp Microelectronics.

  • Mounting Style: Through-Hole
  • Status: Obsolete
  • Output Type: Current
  • Proximity Detection: No
  • Package: Radial 3-leads
  • Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 2.7V to 3.6V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Inolux
SENSOR OPT 630NM AMBIENT
Need more? Email Us
ECAD model for IN-S32GTLS
Intersil
Integrated Digital Ambient Light Sensor and Proximity Sensor
Lowest to $35.6581
ECAD model for ISL29015IROZ-T7
Intersil
IC AMBIENT SENSOR 8ODFN
Lowest to $24.2498
ECAD model for ISL29030IROZ-T7R5430
Intersil
IC SENSOR AMB LGT-DTGL I2C 8ODFN
Lowest to $18.4946
ECAD model for ISL29018IROZ-T7
Intersil
IC PROXIMITY SENSOR AMB LT 8ODFN
Need more? Email Us
ECAD model for ISL29028IROZ-T7R5484
Intersil
IC PROXIMITY SENSOR AMB LT 8ODFN
Lowest to $1.9740
ECAD model for ISL29038IROZ-T7
Sharp Microelectronics
OPIC™ Linear Output Ambient Light Sensor | SENSOR OPT 555NM AMBIENT RADIAL
Need more? Email Us
ECAD model for GA1A2S100SS
Intersil
IC PHOTO DETECTOR AMBIENT 5-ODFN
Lowest to $2.5574
ECAD model for ISL29000IROZ-T7
Sharp Microelectronics
LIGHT DETECTOR OPIC 555NM / OPIC™ Linear Output Ambient Light Sensor | SENSOR OPT 555NM AMBIENT RADIAL
Need more? Email Us
ECAD model for GA1A2S100LY

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention