Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Audio Tone Processor 2 Channel 20-SO
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name TDA7433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844560-TDA7433D013TR
Ultra Librarian 3D Model Ultra Librarian TDA7433D013TR CAD Model

Description

STMicroelectronics TDA7433D013TR - Audio Processor IC

The TDA7433D013TR from STMicroelectronics is a sophisticated audio processor integrated circuit (IC) designed to elevate the audio experience in automotive and consumer audio applications. This advanced chip is part of STMicroelectronics' commitment to providing high-quality audio solutions, and it is specifically tailored to meet the demands of modern audio systems.

With its robust design and versatile features, the TDA7433D013TR offers a range of functionalities to enhance sound quality and control. It integrates tone control, volume and balance controls, and input selection within a single chip. This integration allows for streamlined audio processing within a compact and efficient package, making it ideal for space-constrained environments.

The TDA7433D013TR is available in a SO-28 package, which is suitable for surface-mount technology (SMT) assembly processes. This packaging enables a more compact PCB layout and is advantageous for mass production, allowing for automated assembly and reduced manufacturing costs.

Key features of the TDA7433D013TR include:

  • Multiple audio input sources selection
  • Independent volume control for each channel
  • Bass, midrange, and treble tone control
  • Balance and fader processor
  • Low distortion and low noise operation
  • Programmable via I2C bus interface

The IC's programmability through the I2C bus interface ensures that it can be easily configured and controlled by a microcontroller or processor, making it highly adaptable to different system designs and user requirements. Its low distortion and noise characteristics ensure that the audio output is of high fidelity, providing a clear and dynamic listening experience.

Whether you are designing an in-car entertainment system, a home stereo, or a professional audio mixing console, the TDA7433D013TR from STMicroelectronics is an excellent choice for your audio processing needs. Its combination of performance, flexibility, and ease of use makes it an essential component in any high-quality audio system.

You May Also Be Interested in

STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ECAD model for BD37542FS-E2
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ECAD model for LV3328PM-TLM-E
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3314
ECAD model for SI8244CB-D-IS1
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ECAD model for SI8241BB-D-IS1
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6728 $56.1288
52+ $2.1931 $114.0412
80+ $2.1245 $169.9600
109+ $2.0560 $224.1040
141+ $1.9874 $280.2234
189+ $1.7819 $336.7791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,090 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention