EN
  • EN
  • DE

TDA7427DTR-LF

Part No TDA7427DTR-LF
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712509-TDA7427DTR-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7427DTR-LF CAD Model

Description

STMicroelectronics TDA7427DTR-LF Product Overview

The TDA7427DTR-LF is a cutting-edge AM/FM car radio processor that embodies the innovative spirit of STMicroelectronics, a global leader in semiconductor solutions. This advanced product is designed to meet the high demands of modern car radio systems, providing a seamless and high-quality audio experience for users.

Key Features

  • Integrated AM/FM Tuner: The TDA7427DTR-LF includes an integrated AM/FM tuner, ensuring crisp and clear radio reception. Its advanced signal processing capabilities ensure that listeners can enjoy their favorite radio stations without interference or noise.
  • Digital Signal Processing: With its digital signal processing (DSP) technology, the TDA7427DTR-LF offers superior sound quality and a range of audio enhancements. This allows for a more immersive listening experience with features like noise reduction and automatic volume control.
  • Multiple Audio Sources: The device supports a variety of audio sources, making it a versatile choice for car radio systems. It can seamlessly switch between AM/FM radio, CD, and other auxiliary inputs, providing users with a wide range of listening options.
  • Compact Packaging: The TDA7427DTR-LF comes in a small and efficient package, making it ideal for integration into modern car radio units where space is at a premium. Its compact design does not compromise on functionality or performance.
  • Low Power Consumption: Energy efficiency is a hallmark of STMicroelectronics products, and the TDA7427DTR-LF is no exception. It is designed to operate with low power consumption, which is essential for automotive applications where power efficiency is critical.

Applications

The TDA7427DTR-LF is primarily used in automotive entertainment systems. It is well-suited for car radios that require high-quality AM/FM reception and audio processing. Additionally, its robust design makes it a reliable choice for vehicles that are exposed to a wide range of environmental conditions.

Conclusion

Overall, the TDA7427DTR-LF from STMicroelectronics represents a blend of performance, efficiency, and versatility. Its advanced features and reliable operation make it an excellent choice for automotive manufacturers looking to enhance the audio experience in their vehicles. With the TDA7427DTR-LF, STMicroelectronics continues to set the standard for automotive audio processing technology.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess