EN
  • EN
  • DE

TDA7334D

Part No TDA7334D
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE STEREO PREAMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266164-TDA7334D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7334D CAD Model

Description

STMicroelectronics TDA7334D Product Overview

The TDA7334D is a high-performance signal processor designed by STMicroelectronics, tailored for the demanding needs of car radio and Hi-Fi systems. This integrated circuit is part of STMicroelectronics’ extensive audio processor product line and is engineered to provide superior sound quality and a wide range of features to enhance the audio experience in automotive environments.

Key Features

  • High-Quality Sound: The TDA7334D is built with advanced noise reduction technology and dynamic range control, ensuring crisp and clear audio playback.
  • Flexible Input Options: With multiple input channels, the TDA7334D can handle various audio sources, including auxiliary inputs for external devices.
  • Customizable Sound Profiles: Users can tailor their audio experience with adjustable tone controls for bass, treble, balance, and fader functions.
  • Integrated Diagnostics: The built-in diagnostic capabilities allow for easy system testing and troubleshooting, ensuring reliable performance.

Advanced Technology

The TDA7334D utilizes state-of-the-art signal processing technology to deliver high-fidelity audio. It features a digital stereo decoder and is compatible with I²C bus control, allowing for seamless integration with modern car infotainment systems. Its robust design ensures that it can withstand the challenging temperature and vibration conditions typically found in automotive settings.

Applications

Primarily designed for car audio systems, the TDA7334D is also well-suited for other applications that require high-quality sound processing, such as home Hi-Fi systems or public address systems. It is a versatile component that can be used in a variety of audio solutions to meet the needs of audiophiles and casual listeners alike.

Product Specifications

The TDA7334D operates over a wide supply voltage range and is housed in a compact package, making it easy to integrate into space-constrained designs. It is also designed with low power consumption in mind, which is crucial for battery-operated systems such as car radios.

With its combination of performance, versatility, and reliability, the TDA7334D from STMicroelectronics is an ideal choice for designers looking to create top-tier audio systems for automotive or consumer applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess