EN
  • EN
  • DE

TDA7222A

Part No TDA7222A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description 3V AM/FM ONE-CHIP RADIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362296-TDA7222A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7222A CAD Model

Description

The TDA7222A from STMicroelectronics is a high-performance monolithic FM radio receiver integrated circuit designed to provide a comprehensive solution for portable and automotive radio applications. This advanced IC combines sensitivity, selectivity, and a low-noise amplifier, making it an ideal choice for designers looking to create compact and efficient FM radio systems.

Key Features

  • Integrated FM Front-end: The TDA7222A includes an RF amplifier, mixer, local oscillator, IF amplifier, and demodulator, all within a single chip, reducing the need for external components.
  • Low Voltage Operation: Designed to operate at low voltages, the TDA7222A is well-suited for battery-powered devices, ensuring minimal power consumption without compromising performance.
  • High Sensitivity and Selectivity: The device offers excellent sensitivity and selectivity, providing clear audio reception even in areas with weak signal strength.
  • Mute Function: An integrated mute function allows for noise-free power-up and power-down, as well as the suppression of weak signals that do not meet a predefined threshold.
  • Automatic Frequency Control (AFC): The AFC system helps to maintain the correct tuning frequency, ensuring stable reception and reducing the need for manual adjustments.

Applications

The versatility of the TDA7222A makes it suitable for a wide range of FM radio applications, including:

  • Portable radios and boomboxes
  • Car radio systems
  • Hi-Fi audio systems
  • Clock radios
  • Personal audio devices with FM functionality

Technical Specifications

The TDA7222A operates within the standard FM broadcast band (88 to 108 MHz) and is available in a compact package, facilitating its integration into space-constrained designs. The IC requires minimal external components, which simplifies the design and manufacturing process, ultimately reducing the overall cost and time to market for FM radio products.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess