EN
  • EN
  • DE

TDA2540

Part No TDA2540
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description IF AMPLIFIER WITH DEMODULATOR AND AFC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1265950-TDA2540
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2540 CAD Model

Description

The TDA2540 is a monolithic integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This versatile chip is tailored for television and FM radio applications, specifically serving as an intermediate frequency (IF) amplifier with a built-in quadrature demodulator. The TDA2540 is engineered to provide a high level of performance in terms of gain, sensitivity, and signal-to-noise ratio, making it an ideal choice for enhancing the audio and video quality of broadcast receivers.

One of the key features of the TDA2540 is its ability to operate over a wide range of supply voltages, which allows for flexibility in various television receiver designs. Its low power consumption makes it suitable for portable devices, ensuring efficiency and longer battery life. The integrated circuit includes automatic gain control (AGC) that adapts the amplification factor to maintain a constant output level despite varying signal strengths. This feature is crucial for maintaining optimal performance in fluctuating signal conditions.

The TDA2540 also boasts excellent linearity, which is essential for preserving the integrity of the signal waveform throughout the amplification process. This characteristic is particularly important for maintaining the quality of the demodulated signal. Additionally, the chip includes a noise cancellation feature that helps to minimize the impact of unwanted signals and disturbances, thereby improving the overall signal clarity.

The circuit's demodulator is designed to work with a 38.9 MHz crystal, which is the standard IF frequency for TV systems. This ensures compatibility with a wide range of television receivers. The demodulator's quadrature detection method enhances the quality of the demodulated signal, providing viewers with superior picture and sound quality.

STMicroelectronics has packaged the TDA2540 in a convenient DIP (Dual In-line Package), making it easy to integrate into printed circuit boards. The combination of its features, performance, and ease of use makes the TDA2540 a go-to solution for designers looking to improve the IF processing in their television and radio receiver projects.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess