EN
  • EN
  • DE

TDA2003AH

Part No TDA2003AH
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS AB 5PENTAWATT / Audio Amp Speaker 1-CH Mono 12W Class-AB 5-Pin(5+Tab) PENTAWATT H Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 12W x 1 @ 1.6 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 5-PENTAWATT
Package Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Win Source Part Number 796537-TDA2003AH
Popularity Medium
Supply and Demand Status Balance
Family Name TDA2003A
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA2003AH CAD Model

Description

The TDA2003AH is a versatile audio power amplifier integrated circuit developed by STMicroelectronics. Designed to deliver high-quality sound output with minimal external components, this IC is a popular choice for automotive audio applications, portable speaker systems, and a variety of consumer electronics that require reliable audio amplification.

With its robust design, the TDA2003AH offers a maximum output power of 10 Watts into a 2-ohm load with a power supply of 14.4 volts, making it suitable for driving a wide range of speakers. Its flexibility is further enhanced by its operating voltage range from 8V to 18V, accommodating the fluctuating voltages commonly found in automotive environments.

The TDA2003AH features built-in protection circuits, including thermal shutdown and short-circuit protection, ensuring the longevity and reliability of both the IC and the speakers it drives. It also includes a mute function that can be activated via a simple pin control, providing additional utility in user-controlled audio systems.

One of the key advantages of the TDA2003AH is its simplicity of use. It requires very few external components to function, which helps reduce overall system cost and complexity. This also makes it an ideal choice for hobbyists and DIY audio enthusiasts looking to build their own amplifiers without the need for extensive electronics knowledge.

The IC comes in a Pentawatt vertical package, which not only allows for efficient heat dissipation but also makes it easier to mount on a variety of PCB layouts. As a testament to its quality and performance, the TDA2003AH has become a staple in the DIY audio community and is widely used in commercial audio products.

Whether you're designing a compact car audio system or creating a custom speaker setup at home, the TDA2003AH from STMicroelectronics provides a reliable and cost-effective solution for your audio amplification needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess