Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Packaging Bulk
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±2%
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Free Hanging
Package / Case Cylindrical Probe, Stainless Steel
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1482428-B57504K0103A009
Ultra Librarian 3D Model Ultra Librarian B57504K0103A009 CAD Model

You May Also Be Interested in

EPCOS (TDK)
THERM NTC 4.7KOHM 3590K 0805
Lowest to $0.1630
ECAD model for B57401V2472J062
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3612K BEAD / NTC Thermistor 10k Bead, Glass
Need more? Email Us
ECAD model for B57551G1103G005
Vishay
THERM NTC 2.2KOHM 3600K 0805 / NTC Thermistor 2.2k 0805 (2012 Metric)
Lowest to $0.5604
ECAD model for NTCS0805E3222JMT
Vishay
THERM NTC 4.7KOHM 3977K BEAD / NTC Thermistor 4.7k Bead
Need more? Email Us
ECAD model for NTCLE100E3472GB0
TDK Corporation
THERMISTOR NTC 47KOHM 4067K 0201
Lowest to $0.0219
ECAD model for NTCG064BF473FTBX
Panasonic
Need more? Email Us
ECAD model for ERTJ1VT332H
EPCOS (TDK)
THERMISTOR NTC 1KOHM 3940K 0805
Need more? Email Us
ECAD model for B57421V2102H062
Murata Electronics North America
THERM NTC 220KOHM 4500K 0402 / NTC Thermistors
Lowest to $0.0266
ECAD model for NCP15WM224E03RC
Semitec USA Corp
NTC THERMISTORS 10KOHM 1% SHAPE / NTC Thermistor 10k Bead
Lowest to $0.5216
ECAD model for 103AT-4-70261

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2481 $57.7367
15+ $6.7677 $101.5155
23+ $6.5562 $150.7926
32+ $6.3447 $203.0304
41+ $6.1332 $251.4612
55+ $5.4987 $302.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention