EN
  • EN
  • DE

LT4356HMS-3#TRPBF

Part No LT4356HMS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC REG OVP FAULT TIMER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351443-LT4356HMS-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356HMS-3#TRPBF CAD Model

Description

Analog Devices Inc. LT4356HMS-3#TRPBF Surge Stopper

The LT4356HMS-3#TRPBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronics against high voltage spikes and surges that can occur in unpredictable environments. This high-performance device is engineered to safeguard low voltage systems against transient overvoltages, which can arise from load dump in vehicles, lightning strikes, or power supply fluctuations.

Encased in a compact MSOP-10 package, the LT4356HMS-3#TRPBF is an ideal solution for space-constrained applications where efficient use of PCB real estate is of paramount importance. Its small footprint does not compromise its capability to handle high transient voltages, and it remains a reliable component for industrial, automotive, avionics, and heavy equipment applications.

Key features of the LT4356HMS-3#TRPBF include its wide operation range, with an input voltage tolerance that can withstand surges up to 100V. This ensures that devices remain safe even in the most demanding scenarios. The LT4356HMS-3#TRPBF also offers an adjustable output clamp voltage, which allows designers to set the maximum voltage that their system will be exposed to, further customizing protection based on specific application needs.

The surge stopper is also designed with an overcurrent protection feature that limits the output current during an overvoltage event. This ensures that downstream components are not subjected to currents that could potentially cause damage. Additionally, the LT4356HMS-3#TRPBF includes a fault indicator, providing real-time feedback in the event of a surge, allowing for immediate system response and troubleshooting.

With its robust design and comprehensive protection features, the LT4356HMS-3#TRPBF is a highly reliable component that ensures the longevity and stability of electronic systems. It is a testament to Analog Devices Inc.'s commitment to providing advanced circuit protection solutions that meet the rigorous demands of today's electronic devices.

Whether you are designing power supplies, automotive electronics, or industrial control systems, the LT4356HMS-3#TRPBF from Analog Devices Inc. offers the protection and reliability needed to withstand harsh electrical environments while maintaining the integrity of your electronic equipment.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7389 $50.2167
8+ $13.7345 $109.8760
12+ $13.3053 $159.6636
16+ $12.8761 $206.0176
21+ $12.4469 $261.3849
27+ $11.1593 $301.3011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess