STMicroelectronics T74LS273M1 Octal D-Type Flip-Flop
The T74LS273M1 from STMicroelectronics is a high-performance integrated circuit designed for use in a wide range of digital applications. This device is part of the LS family, which stands for Low-power Schottky, indicating that it is designed to offer both low power consumption and high speed. The T74LS273M1 is an octal D-type flip-flop with a clear function, making it suitable for applications that require the storage of eight bits of data.
Each flip-flop has a direct clear input and a data input, which are edge-triggered by a common clock input. This allows for the synchronous reset or storage of data, providing a reliable and efficient means of data handling in digital systems. The clear function is active low, meaning that a low voltage signal will reset all flip-flops, ensuring that the device can be quickly cleared when necessary.
Manufactured with silicon gate technology, the T74LS273M1 offers a robust design that ensures stability and longevity in operation. It is encapsulated in a 20-pin DIP (Dual In-line Package), which is a widely used package type that facilitates easy integration into a variety of circuit boards, including prototyping breadboards and printed circuit boards (PCBs).
The T74LS273M1 is characterized by its fast switching speeds and low power dissipation, making it an excellent choice for high-speed computing, communication systems, and industrial control applications. Its operating temperature range is typically from 0°C to 70°C, allowing for use in most standard environments without the risk of overheating or malfunction.
Overall, the STMicroelectronics T74LS273M1 is a reliable and efficient solution for designers looking to implement flip-flops in their digital circuits. Its combination of speed, power efficiency, and ease of use makes it a valuable component for a diverse array of electronic projects.
For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics, ensuring that the T74LS273M1 is used to its full potential in their electronic designs.