EN
  • EN
  • DE

SM5301AS

Part No SM5301AS
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Description 3-channel Video Buffer with Built-in Wideband Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326827-SM5301AS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM5301AS CAD Model

Description

The SM5301AS is a system LSI manufactured by NPC (Nippon Precision Circuits), intended for use in audio processing and control applications. It is typically employed in portable devices, consumer electronics, and other systems requiring integrated audio management capabilities. This chip consolidates audio decoding, digital-to-analog conversion, and control interfaces, providing a streamlined solution for audio system design.

Applications

  • Portable Audio Players
  • Digital Voice Recorders
  • Car Audio Systems
  • Multimedia Speakers
  • Home Theater Systems

Features

  • Integrated Audio Decoder: Supports decoding of various audio formats like MP3, WMA, and AAC.
  • High-Resolution DAC: Delivers high-fidelity audio output with minimal distortion.
  • Low Power Consumption: Optimizes power usage for battery-operated devices.
  • Multiple Control Interfaces: Provides control through SPI and I2C interfaces.
  • Compact Package: Designed for integration into space-constrained applications.
  • Built-in PLL (Phase-Locked Loop)
  • Supports sample rates from 8kHz to 48kHz

Benefits

  • Superior Audio Quality: Provides clear and accurate audio reproduction for an enhanced listening experience.
  • Reduced System Cost: Integration reduces the need for external components and lowers system cost.
  • Extended Battery Life: Low power consumption prolongs playback time for portable devices.
  • Simplified System Design: Integrated features and flexible control interfaces streamline development.
  • Smaller Footprint: Compact package allows for integration into smaller devices.

Additional Details

The SM5301AS operates on a low voltage supply, making it suitable for battery-powered systems. The integrated DAC typically supports resolutions of 16 or 24 bits. Detailed technical specifications, including voltage ratings and package dimensions, can be found in the datasheet provided by NPC. The chip may also include built-in protection circuits against overvoltage or electrostatic discharge.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess