EN
  • EN
  • DE

T74LS244B1

Part No T74LS244B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Non-Inverting-Function Buffer Gate - with Input Hysteresis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033349-T74LS244B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS244B1 CAD Model

Description

The T74LS244B1 is a high-quality integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This device belongs to the 74LS family and is an octal buffer and line driver with 3-state outputs. It is primarily used to interface between different logic levels or to drive heavy loads while maintaining signal integrity.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: Typically 5V
  • Output Current: Capable of driving 15 LSTTL loads
  • Technology: Low-power Schottky technology
  • Package: Available in a standard 20-pin plastic DIP
  • Temperature Range: Operating temperatures range from 0°C to 70°C

Applications

The T74LS244B1 is versatile and can be used in a variety of applications that require buffering and driving capabilities. Common applications include:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines

Performance and Quality

STMicroelectronics ensures that the T74LS244B1 meets the highest performance and quality standards. The device's low-power Schottky technology minimizes power consumption while providing high-speed operation. The robust design allows for reliable operation in standard industrial temperature ranges, making it suitable for a wide array of commercial and industrial applications.

Environmental Compliance

The T74LS244B1 is designed with environmental responsibility in mind. STMicroelectronics is committed to providing products that comply with the latest environmental regulations, including RoHS and REACH. Customers can be assured that this product meets current environmental standards for electronic components.

Ordering Information

To place an order or to obtain more information about the T74LS244B1, visit the STMicroelectronics website or contact an authorized distributor. Ensure to reference the exact part number T74LS244B1 to receive the correct device specification.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess