EN
  • EN
  • DE

T610T-8FP

Part No T610T-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V TO-220FPAB  /  TRIAC Logic - Sensitive Gate 800 V 6 A Through Hole TO-220FPAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Package Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 6 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 47A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number T610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names -497-15021-5,497-15021-5
Standard Package 50
Win Source Part Number 1011134-T610T-8FP
Ultra Librarian 3D Model Ultra Librarian T610T-8FP CAD Model

Description

STMicroelectronics T610T-8FP Product Overview

The STMicroelectronics T610T-8FP is a high-performance integrated circuit designed for the precise control of power electronics. This device is part of STMicroelectronics' renowned family of power management ICs, which are widely recognized for their reliability, efficiency, and advanced technology. The T610T-8FP is specifically engineered to cater to a wide range of applications, including motor control, power supply units, and various industrial and automotive systems.

At the heart of the T610T-8FP is a state-of-the-art triac, which allows for the efficient control of AC power. The triac can handle high current loads and is suitable for applications that require AC switching, such as light dimming, motor speed control, and heating regulation. With its robust design, the T610T-8FP offers excellent performance in terms of voltage and current handling capabilities, ensuring that it can withstand the rigors of demanding applications.

The T610T-8FP comes in a compact, surface-mountable TO-220FP package that is designed for optimal heat dissipation. This feature is critical for maintaining the integrity and longevity of the device, especially when operating at high currents or in high-temperature environments. The package's footprint is optimized for space-constrained applications, making it an excellent choice for designs where board space is at a premium.

One of the key advantages of the T610T-8FP is its gate trigger current, which is designed to be sensitive enough to enable reliable triggering with low-power gate drive circuits. This sensitivity allows for greater flexibility in the design of control circuits and can lead to overall power savings. Additionally, the device features a high immunity to false triggering, which is essential for applications where electrical noise is a concern.

STMicroelectronics has equipped the T610T-8FP with built-in protection features, including over-temperature shutdown and over-current protection. These safety features help prevent damage to the device and the systems it controls, contributing to the product's reliability and durability. The T610T-8FP is also compliant with international standards, ensuring its suitability for global markets.

In summary, the T610T-8FP from STMicroelectronics is a versatile and robust power control solution that provides designers with a reliable and efficient component for their AC power switching needs. Its compact form factor, sensitivity, and protective features make it a top choice for a wide array of industrial and automotive applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1373 $51.2952
58+ $1.7537 $101.7146
89+ $1.6989 $151.2021
122+ $1.6441 $200.5802
158+ $1.5893 $251.1094
211+ $1.4249 $300.6539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess