EN
  • EN
  • DE

ATSAM4S8CA-CUR

Part No ATSAM4S8CA-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TFBGA (9x9)
Win Source Part Number 1020482-ATSAM4S8CA-CUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAM4S8CA-CUR CAD Model

Description

Microchip Technology ATSAM4S8CA-CUR

The ATSAM4S8CA-CUR is a high-performance microcontroller from Microchip Technology, designed for a variety of applications that require efficient power consumption, high processing speed, and advanced connectivity features. This microcontroller is part of the SAM4S series, which is well-known for its robust architecture and flexibility, making it an ideal choice for industrial control systems, consumer electronics, and IoT devices.

Key Features:

  • Core: The ATSAM4S8CA-CUR is built around the ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz. The Cortex-M4 core includes a floating-point unit (FPU) that supports single-precision data-processing, enhancing the microcontroller's performance in numerical computations.
  • Memory: It comes with a substantial memory provision, featuring 512KB of flash memory for program storage and 128KB of SRAM for data handling, ensuring ample space for complex applications.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USART, SPI, I2C, and USB, allowing for versatile peripheral connections and data exchange with other devices.
  • Power Efficiency: With its power-saving techniques such as sleep and backup modes, the ATSAM4S8CA-CUR is optimized for low-power operation, making it suitable for battery-powered applications.
  • Analog Features: The device includes multiple 12-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), providing precise analog signal management for sensor interfacing and control tasks.
  • Security: Security features such as the hardware CRC (Cyclic Redundancy Check) engine, and a unique ID for each chip, help to protect the device against unauthorized access and ensure data integrity.
  • Package: The microcontroller is available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

In summary, the ATSAM4S8CA-CUR from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a wide range of applications. Its advanced core, extensive memory, and comprehensive set of peripherals, combined with its power efficiency and security features, make it a reliable and cost-effective choice for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess