Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021695-MAX4375TEUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4375TEUB+ CAD Model

Description

The MAX4375TEUB+ from Maxim Integrated is a high-precision, low-power current-sense amplifier that is ideal for a wide range of applications requiring current monitoring. This device is part of Maxim's family of high-side current-sense amplifiers designed to simplify the task of measuring the current flowing through a shunt resistor in a high-side configuration, which means the sensing element is placed between the power supply and the load.

Key Features

  • High Accuracy: The MAX4375TEUB+ offers a high level of precision with a low input offset voltage, making it suitable for monitoring small currents with great accuracy.
  • Wide Input Voltage Range: This current-sense amplifier operates over a wide input common-mode voltage range from 2.7V to 28V, allowing it to be used in various systems without the need for additional level shifting circuitry.
  • Low Quiescent Current: It consumes a very low quiescent current, which makes it an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • High-Side Sensing: The ability to sense the current from the high side provides several advantages, including the detection of ground faults and the capability to monitor the battery life without interrupting the ground path.
  • Multiple Gain Options: The MAX4375TEUB+ is available in different gain versions, allowing designers to choose the appropriate gain for their specific application requirements.

Applications

  • Battery Management
  • Power Management
  • Portable Devices
  • Automotive Systems
  • Industrial Control Systems

The MAX4375TEUB+ comes in a compact µMAX-10 package, which is advantageous for space-constrained applications. Its precision and versatility make it an excellent choice for designers looking to implement current monitoring with minimal external components and straightforward design integration.

With its robust design and comprehensive feature set, the MAX4375TEUB+ current-sense amplifier from Maxim Integrated provides a reliable and efficient solution for a wide array of current monitoring tasks in modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88993VKG
STMicroelectronics
Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Lowest to $0.1938
ECAD model for TSM103WAID
Semtech Corporation
IC AMP LIMITING 1.25GBPS 16QSOP
Lowest to $1.7517
ECAD model for NT24L71-QSOP-TR
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $19.3582
ECAD model for MAX9000ESA
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $184.5455
ECAD model for LTC6403IUD-1#PBF
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Microchip Technology
IC AMP POST 5V/3.3V 10-MSOP / SP Amp Limiting Post Amplifier Single 5.5V 10-Pin MSOP EP
Need more? Email Us
ECAD model for SY88923AVKEC
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88345BLMG
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $19.4300
ECAD model for SY88149NDLMG-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4294 $72.8820
65+ $1.9935 $129.5775
105+ $1.9313 $202.7865
140+ $1.8679 $261.5060
180+ $1.8059 $325.0620
240+ $1.6196 $388.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention