EN
  • EN
  • DE

T1235T-8G-TR

Part No T1235T-8G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description THYRISTORS (SCR) AND AC SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Alternistor - Snubberless 800 V 12 A Surface Mount D²PAK
Manufacturer STMicroelectronics
Series Snubberless™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name T1235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-18028-2, 497-18028-1, 497-18028-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935899-T1235T-8G-TR
Ultra Librarian 3D Model Ultra Librarian T1235T-8G-TR CAD Model

Description

The T1235T-8G-TR is a high-quality Triac semiconductor device manufactured by STMicroelectronics, designed to provide efficient AC load control with a superior performance in a wide range of applications. This state-of-the-art component is part of STMicroelectronics' Snubberless™ technology line, which is specifically engineered to enhance the performance of the Triac and make it suitable for various demanding applications.

With a peak repetitive off-state voltage (VDRM/VRRM) of 600V and an RMS on-state current (IT(RMS)) of 12A, the T1235T-8G-TR is capable of handling significant power levels, making it an excellent choice for moderate to high power AC switching applications. The gate trigger current (IGT) of this device is specified to be very low, ensuring that it can be easily driven by microcontrollers and other low-power gate trigger circuits.

The T1235T-8G-TR comes in a surface-mount DPAK (TO-252) package, which is not only space-efficient but also allows for better thermal dissipation. This package is ideal for compact designs where space is at a premium, and high power density is required. Additionally, the DPAK package is suitable for automated assembly processes, providing ease of integration into a wide variety of products.

This Triac is designed to work seamlessly in applications such as solid-state relays, AC motor drives, home appliances, and lighting systems. Its high commutation capabilities make it particularly well-suited for inductive loads where switching surges can be problematic for less robust triacs. Moreover, the T1235T-8G-TR features high noise immunity and low leakage current, which contributes to its reliability and longevity in harsh electrical environments.

In summary, the T1235T-8G-TR from STMicroelectronics is a versatile and robust triac that offers high voltage and current ratings, low gate trigger requirements, and excellent thermal characteristics, all packaged in a convenient surface-mount format. Its performance and features make it an ideal choice for designers looking to create efficient and reliable AC power control systems.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0892 $54.4600
115+ $0.8937 $102.7755
175+ $0.8658 $151.5150
240+ $0.8378 $201.0720
310+ $0.8099 $251.0690
415+ $0.7261 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess