EN
  • EN
  • DE

2N6348A

Part No 2N6348A
Manufacturer ON Semiconductor
Catalog Triacs
Description THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 40 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number 2N6348
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 541427-2N6348A
Ultra Librarian 3D Model Ultra Librarian 2N6348A CAD Model

Description

The 2N6348A is a robust and versatile thyristor manufactured by ON Semiconductor, a company renowned for its high-quality electronic components. This silicon controlled rectifier (SCR) is designed to handle high current and voltage applications, making it an ideal choice for a range of industrial, automotive, and consumer products.

Key Features

  • Voltage Capacity: The 2N6348A boasts a high blocking voltage capacity, which ensures that it can handle applications that require high voltage operations without compromising performance or reliability.
  • Current Handling: With its ability to conduct large currents, this SCR is perfect for applications where high current conduction is essential. Its robust design helps prevent overheating and ensures a long operational life.
  • Thermal Performance: ON Semiconductor has designed the 2N6348A with superior thermal properties, allowing it to dissipate heat effectively and operate reliably at higher temperatures.
  • Triggering and Latching: The device features sensitive triggering and latching characteristics, which make it responsive and easy to control in circuits requiring precise power regulation.

Applications

The 2N6348A is suitable for a wide range of applications, including but not limited to:

  • Motor control circuits
  • Industrial power tools
  • Overvoltage crowbar protection
  • Capacitive discharge circuits
  • Phase control applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N6348A is no exception, with its construction adhering to strict industry standards, ensuring both quality and reliability. This SCR is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of modern electronic devices.

Technical Specifications

Parameter Value Peak Repetitive Off-State Voltage (Vdrm) 600V On-State RMS Current (It RMS) 16A Gate Trigger Current (Igt) 30mA Operating Junction Temperature (Tj) -40 to 125°C

For more detailed information, designers and engineers are encouraged to consult the datasheet and technical documentation available on the ON Semiconductor website.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6110 $51.9350
200+ $0.5013 $100.2600
310+ $0.4857 $150.5670
430+ $0.4700 $202.1000
555+ $0.4543 $252.1365
740+ $0.4073 $301.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess