Products specifications Report Issue?

Manufacturer STMicroelectronics
No 809422
Standard Package 50
Category Discrete Semiconductor Products
Family Triacs
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50 60Hz (Itsm) 120A 126A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog Alternistor Triacs
Win Source Part Number 038671-T1235H-6T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1235H-6T CAD Model

Description

The T1235H-6T is a state-of-the-art Triac manufactured by STMicroelectronics, designed to manage AC loads with a high level of efficiency and precision. This advanced semiconductor device is part of ST's high-temperature Triac series, making it suitable for operation in environments with elevated temperatures. It is an excellent choice for a wide range of applications, including home appliances, office equipment, and industrial automation systems.

Key Features

  • High-Temperature Performance: The T1235H-6T is built to withstand high temperatures, maintaining stable operation up to 150°C, ensuring reliability in demanding conditions.
  • High Surge Current Capability: With its robust design, the device can handle surge currents, making it ideal for applications that experience short overloads.
  • Snubberless Technology: This Triac features snubberless technology that helps to simplify circuit design by eliminating the need for additional snubber components.
  • Low Gate Trigger Current: It requires a low gate trigger current, which makes it easier to drive the Triac with a wide variety of control circuits.

Applications

The T1235H-6T is versatile and can be used in applications that require high bidirectional transient and blocking voltage capability and on-state current. Its typical applications include:

  • AC solid-state switches
  • Motor control circuits
  • Lighting control systems
  • Heating regulation and HVAC systems

Technical Specifications

Parameter Value Package TO-220AB Repetitive Peak Off-state Voltage (V<sub>DRM) 600 V On-state RMS Current (I<sub>T(RMS)) 12 A Gate Trigger Current (I<sub>GT) 35 mA

Additional Information

The T1235H-6T is RoHS compliant and is committed to environmental sustainability. It is encapsulated in a TO-220AB package, which is widely recognized for its reliability. For detailed product information, application support, and datasheets, customers are encouraged to visit the official STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4336 $51.1056
51+ $1.9968 $101.8368
78+ $1.9344 $150.8832
107+ $1.8720 $200.3040
139+ $1.8096 $251.5344
185+ $1.6224 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,688 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention