Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A, 95A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376685-T1210T-8T
Ultra Librarian 3D Model Ultra Librarian T1210T-8T CAD Model

Description

The T1210T-8T is a high-performance triac developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This triac is designed to control AC loads in a variety of applications, providing a robust solution for designers looking for efficient and compact power control devices.

Key Features

  • Current Rating: The T1210T-8T offers a maximum RMS on-state current (I<sub>T(RMS)) of 12A, making it suitable for handling moderate to high power applications.
  • Repetitive Peak Off-State Voltage: With a V<sub>DRM/V<sub>RRM of 800V, this triac can withstand high voltage peaks, ensuring reliable operation under stressful conditions.
  • Triggering Gate Current: A low I<sub>GT value of 10 mA typ. at 25°C allows for easy triggering with a wide range of control circuits.
  • Temperature Range: The T1210T-8T operates within a junction temperature range of -40°C to +150°C, ensuring stability and functionality across a broad spectrum of environmental conditions.
  • Package: Housed in a TO-220AB package, it provides a balance between thermal performance and compactness, suitable for PCB mounting in various applications.

Applications

The versatility of the T1210T-8T allows it to be used in numerous applications, including but not limited to:

  • Home appliances (e.g., dimmer circuits, electric heaters, and induction cooktops)
  • Motor control circuits in power tools and kitchen appliances
  • Lighting systems requiring precise control, such as LED dimming
  • Industrial process control equipment
  • AC solid-state relays

Advantages

The T1210T-8T triac from STMicroelectronics offers a range of advantages that make it a go-to component for power control needs:

  • High surge current capabilities
  • Low thermal resistance for improved heat dissipation
  • Snubberless technology for simpler circuit designs
  • Compliance with RoHS and halogen-free directives for environmental sustainability

With its robust features and flexible applications, the T1210T-8T is a reliable choice for designers and engineers seeking a high-quality triac for their AC control needs.

You May Also Be Interested in

STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0951 $50.2824
59+ $1.7191 $101.4269
91+ $1.6654 $151.5514
125+ $1.6117 $201.4625
161+ $1.5579 $250.8219
215+ $1.3968 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention