EN
  • EN
  • DE

STWBC-EPTR

Part No STWBC-EPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IND.& POWER CONV.  /  Digital Power Controller PMIC 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Digital Power Controller
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STWBC
Other Names 497-17636-6,497-17636-1,497-17636-2
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253160-STWBC-EPTR
Ultra Librarian 3D Model Ultra Librarian STWBC-EPTR CAD Model

Description

STWBC-EPTR - Wireless Power Receiver from STMicroelectronics

The STWBC-EPTR is a highly integrated wireless power receiver solution from STMicroelectronics, designed to provide an efficient and compact charging solution for portable devices. This innovative product supports the Qi wireless charging standard at power levels up to 15W, making it an ideal choice for a wide range of applications, including smartphones, tablets, wearables, and other battery-powered electronics.

At the heart of the STWBC-EPTR is an advanced digital controller that works in tandem with an optimized rectifier and a low-loss LDO to ensure maximum efficiency during the wireless power transfer process. The controller is programmed to handle the communication protocols required by the Qi standard, which allows for a seamless and secure charging experience for the end-user.

The device also boasts a range of features designed to protect both the charging device and the power receiver. These include over-voltage protection, over-current protection, and thermal protection, which safeguard the electronics during operation. Additionally, the STWBC-EPTR comes with Foreign Object Detection (FOD) functionality, which prevents power transfer if a metallic foreign object is detected between the charger and the receiver, thus avoiding potential heating or safety issues.

One of the key advantages of the STWBC-EPTR is its ease of integration into existing designs. The compact form factor, along with a minimal external component count, allows designers to save space on the PCB and reduce the overall cost of the end product. The device also supports various coil configurations, providing flexibility in terms of design and form factor of the final product.

For developers looking to customize their applications, STMicroelectronics provides comprehensive support, including evaluation boards, reference designs, and technical documentation. This support helps to accelerate the development process and enables designers to leverage the full capabilities of the STWBC-EPTR in their wireless charging solutions.

In summary, the STWBC-EPTR from STMicroelectronics represents a state-of-the-art solution for wireless power reception, combining efficiency, protection features, and ease of integration to meet the demands of the modern, mobile world.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess