EN
  • EN
  • DE

STP16CPC05MTR

Part No STP16CPC05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 24-SO
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SO
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-8525-2, 497-8525-6, 497-8525-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898311-STP16CPC05MTR
Ultra Librarian 3D Model Ultra Librarian STP16CPC05MTR CAD Model

Description

STP16CPC05MTR - LED Driver IC by STMicroelectronics

The STP16CPC05MTR is a high-performance, monolithic, low-voltage 16-bit constant current LED sink driver. Manufactured by STMicroelectronics, this integrated circuit is part of their Power Logic series and is designed to deliver precision current control, allowing for consistent brightness in LED applications. It is particularly suitable for driving LEDs with a high level of accuracy in adjustable panels, LED displays, and signage.

Key Features

  • Output Current Regulation: The STP16CPC05MTR provides a constant current output, adjustable through external resistors, which ensures uniform brightness for LEDs and enhances the overall quality of the display.
  • 16 Constant Current Output Channels: The device can manage up to 16 LEDs individually, making it an ideal choice for medium to large LED arrays.
  • Low Voltage Power Supply: Operating with a power supply voltage as low as 3.3V, this LED driver is optimized for low voltage applications.
  • Serial Data Interface: Equipped with a serial interface, the device can be controlled with a microcontroller, allowing for easy integration into complex systems.
  • Output Error Detection: The STP16CPC05MTR includes error detection features, which enhances the reliability and safety of the LED system by identifying open-circuit and short-circuit conditions.
  • Thermal Protection: It also incorporates thermal shutdown protection, which prevents damage from overheating by automatically turning off the output if the junction temperature becomes too high.

Applications

The versatility of the STP16CPC05MTR makes it suitable for a wide range of applications, including:

  • LED display panels
  • Variable message signs
  • Advertising and decorative LED lighting
  • Professional lighting systems
  • Automotive lighting

Package and Availability

The STP16CPC05MTR is available in a TSSOP24 package, providing a compact solution for space-constrained applications. It is also available in tape and reel packaging, facilitating the manufacturing process for high-volume production. For more information, datasheets, and purchasing options, please visit STMicroelectronics' official website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess