Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24AA32
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA32AFIMS
Standard Package 100
Win Source Part Number 1320833-24AA32AF-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA32AF-I/MS CAD Model

Description

The 24AA32AF-I/MS is a 32Kb I2C™ compatible Serial EEPROM device from Microchip Technology, designed to provide a flexible and reliable non-volatile memory solution for data storage in a variety of applications. The device operates across a broad voltage range of 1.8V to 5.5V, making it suitable for many low power and standard applications.

Key Features:

  • Memory Size: 32Kb (4K x 8)
  • Interface: I2C compatible (2-wire serial interface)
  • Speed: Supports standard, fast, and high-speed modes
  • Voltage Range: 1.8V to 5.5V operating voltage range, accommodating a wide range of applications
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Packaging: Available in an 8-lead MSOP (Micro Small Outline Package)
  • Write Protect: Hardware write-protect pin to prevent inadvertent write operations or data corruption
  • Write Cycles: 1 million write cycle endurance per byte, ensuring long-term data retention and reliability
  • Data Retention: Guaranteed data retention for over 200 years
  • Page Write Time: Fast write cycle times with page write capability to enhance write operation efficiency
  • Sequential Read: Sequential read functionality for streamlined data retrieval
  • ESD Protection: Enhanced ESD protection features for robustness in harsh environments

The 24AA32AF-I/MS EEPROM is commonly used in a vast array of applications, including but not limited to consumer electronics, industrial control systems, medical devices, and automotive electronics. Its small form factor and low power consumption make it an excellent choice for portable and battery-operated devices.

Microchip Technology's commitment to quality ensures that the 24AA32AF-I/MS EEPROM provides a reliable storage solution that meets the rigorous demands of modern electronic systems. Whether for calibration data, device configuration, or user preferences, this EEPROM offers a practical solution for your data storage needs.

You May Also Be Interested in

Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V67603S150PFG
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for AS7C1024B-12JIN
Kingston
IC FLASH 256GBIT EMMC 153FBGA
Need more? Email Us
ECAD model for EMMC32G-TS0A-01002
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1513KV18-333BZXC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5551 $62.2040
90+ $1.2760 $114.8400
140+ $1.2361 $173.0540
190+ $1.1963 $227.2970
245+ $1.1564 $283.3180
325+ $1.0368 $336.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,220 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention