The STV8317F is a highly integrated silicon tuner designed by STMicroelectronics, a renowned leader in the semiconductor industry. This advanced component is specifically engineered to meet the demanding requirements of terrestrial digital television reception, adhering to the DVB-T (Digital Video Broadcasting - Terrestrial) standard. The STV8317F is an ideal solution for a wide range of applications, including set-top boxes, personal video recorders (PVRs), and integrated digital televisions (IDTVs).
Key Features:
- High Performance: The STV8317F offers exceptional sensitivity and robustness, ensuring reliable reception even in challenging signal conditions, such as weak signals or in the presence of interference.
- Integrated RF Tuner: With an integrated RF tuner, this demodulator simplifies the design and reduces the overall component count, leading to a more compact and cost-effective solution for manufacturers.
- Low Power Consumption: Designed with energy efficiency in mind, the STV8317F operates with low power consumption, making it suitable for energy-sensitive applications and contributing to a greener product design.
- Multi-Standard Support: In addition to DVB-T, the STV8317F is capable of demodulating a variety of other standards, providing flexibility and future-proofing for evolving market requirements.
- Advanced Signal Processing: The device incorporates advanced signal processing techniques, such as noise reduction and error correction, to deliver high-quality video and audio output.
Technical Specifications:
- Supply Voltage: 3.3V
- Frequency Range: VHF and UHF bands
- Demodulation: QPSK, 16QAM, 64QAM
- FFT Size: 2K, 8K modes
- Guard Interval: 1/4, 1/8, 1/16, 1/32
- FEC: 1/2, 2/3, 3/4, 5/6, 7/8
The STV8317F is not only a testament to STMicroelectronics' commitment to innovation but also a versatile and reliable component that enables manufacturers to deliver top-tier digital television products to consumers. With its advanced features and technical prowess, the STV8317F stands out as a superior choice for any DVB-T application.