EN
  • EN
  • DE

STV8172A

Part No STV8172A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Vertical Deflection Booster for 3-APPTV/Monitor Applications with 70-V Flyback Generator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348802-STV8172A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV8172A CAD Model

Description

STV8172A Vertical Deflection Booster

The STV8172A is a high-performance vertical deflection booster designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically crafted to drive the vertical deflection coil in CRT monitors, CRT TVs, and other applications requiring high current vertical deflection solutions. With its ability to deliver a high current output up to 2.5A, the STV8172A is an essential component for ensuring accurate and reliable vertical scanning in display technologies.

Key Features

  • High Current Capability: The STV8172A can output a maximum of 2.5A, making it suitable for a wide range of CRT displays.
  • Power Amplifier Stage: It includes a power amplifier stage designed on a BiCMOS process, which allows for improved performance over traditional designs.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Flyback Generator: The built-in flyback generator operates up to 70V, providing flexibility and reliability in generating the required voltages for vertical deflection.
  • Low Thermal Resistance: Its low thermal resistance package helps to maintain optimal operating temperatures and enhances the longevity of the product.

Applications

  • CRT Monitors
  • CRT Televisions
  • Other applications requiring vertical deflection

Product Benefits

The STV8172A offers manufacturers and designers a robust solution for vertical deflection needs. Its high current output ensures strong performance for larger displays, while the integrated features like thermal protection and the flyback generator provide a high degree of reliability and design simplicity. The use of BiCMOS technology allows for higher speed operation and lower power dissipation, which are critical for modern, high-performance display devices. With its commitment to quality and performance, the STV8172A from STMicroelectronics stands as a superior choice for driving vertical deflection in CRT-based applications.

For detailed technical specifications, application notes, and support resources, interested parties should visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess