The STV6417AG from STMicroelectronics is a versatile and high-performance integrated circuit designed for advanced TV and audio/video applications. Packaged in a compact and efficient 48-pin QFP (Quad Flat Package), this chip is engineered to deliver superior functionality while maintaining a small footprint, making it ideal for space-constrained designs.
Key Features
- High Integration: The STV6417AG combines multiple functions that typically require separate components, including video and audio switches, drivers, and other signal processing features.
- Video Processing: It is equipped with sophisticated video processing capabilities that enhance the visual output of connected devices, ensuring crisp and clear images.
- Audio Flexibility: This IC provides flexible audio routing options and supports various audio formats, making it a great choice for complex audio systems.
- Low Power Consumption: Designed with power efficiency in mind, the STV6417AG helps reduce the overall energy consumption of the systems it is integrated into.
- Robust Connectivity: With multiple input and output options, it allows for seamless integration with a variety of peripherals and other components.
Applications
The STV6417AG is suitable for a wide range of applications, including but not limited to:
- Standard and High-Definition Televisions
- Digital Set-Top Boxes
- DVD Players and Recorders
- Home Theater Systems
Technical Specifications
The device operates over a broad temperature range and meets the rigorous standards for performance and reliability expected from STMicroelectronics products. Notable specifications include:
- Supply Voltage: Typically 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 48-Pin QFP
The STV6417AG QFP48 is a testament to STMicroelectronics' commitment to providing cutting-edge technology that pushes the boundaries of audio and video performance. It is an ideal solution for manufacturers looking to create sophisticated AV products with a competitive edge.