EN
  • EN
  • DE

STV6413D

Part No STV6413D
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWIT DUAL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
Dual Supply Voltage(V±) ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
-3db Bandwidth 15MHz
Features CVBS, I2C, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 212425-STV6413D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6413D CAD Model

Description

STV6413D - Audio/Video Switch Matrix by STMicroelectronics

The STV6413D is a highly integrated audio/video switch matrix designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced chip is engineered to facilitate the routing of analog audio and video signals in multimedia systems. It is particularly well-suited for applications that require the selection and distribution of various A/V sources to different outputs.

Key Features:

  • Multiple Inputs and Outputs: The STV6413D offers a versatile range of inputs and outputs, enabling the connection of several devices. It can manage up to 6 audio/video inputs to 3 audio/video outputs, making it ideal for complex A/V systems.
  • High-Quality Signal Handling: Designed to maintain signal integrity, the STV6413D ensures high-quality audio and video signal routing without degradation, providing an excellent viewing and listening experience.
  • Integrated Audio Volume Control: The device includes an audio volume control feature, allowing for smooth and precise volume adjustments directly through the chip.
  • Standby Mode: Energy efficiency is a key consideration, and the STV6413D comes with a standby mode to reduce power consumption when not in active use.
  • I²C Bus Control: Configuration and operation of the STV6413D are simplified with I²C bus control, offering easy integration with a microcontroller or processor for system management.

Applications:

The STV6413D is ideal for a wide range of applications, including but not limited to:

  • Digital TV sets
  • Set-top boxes
  • DVD players and recorders
  • Home theater systems
  • A/V receivers

Technical Specifications:

The device comes in a QFP44 package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance in various operating conditions. The STV6413D also meets the stringent requirements of the latest environmental standards, making it a responsible choice for eco-conscious manufacturers.

For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,143 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess