EN
  • EN
  • DE

STV6120BT

Part No STV6120BT
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8PSK/QPSK low-power 3.3-V dual wide-band satellite tuner IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 56
RoHS Compliant
Win Source Part Number 981317-STV6120BT
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV6120BT CAD Model

Description

STV6120BT Product Image

The STV6120BT by STMicroelectronics is a cutting-edge dual RF-to-baseband satellite tuner IC designed to address the requirements of modern satellite broadcast receivers. This advanced tuner chip offers support for DVB-S2, DVB-S, and DIRECTV legacy standards, making it a versatile component for a wide range of satellite communication applications.

The device incorporates two complete tuners, each with its own independent RF front-end, enabling the simultaneous reception of two different satellite transponders. This feature is particularly beneficial for personal video recorder (PVR) applications, where the ability to watch one channel while recording another is highly desirable.

With its low phase noise and high linearity, the STV6120BT ensures excellent reception quality under varying signal conditions. The integrated low-noise amplifiers (LNAs) contribute to the device's superior noise figure performance, thus maximizing the sensitivity and quality of the signal reception.

One of the key advantages of the STV6120BT is its high level of integration. The on-chip synthesizers reduce the bill of materials (BOM) and simplify the design of the end application. Additionally, the IC is compatible with a wide range of demodulators, providing flexibility in system design.

The STV6120BT operates over a broad frequency range, covering 950 to 2150 MHz, which encompasses the entire Ku-band used for satellite communications. It also features a low-power standby mode, making it an energy-efficient choice for eco-conscious designs.

Engineered in a compact 7x7 mm QFN package, the STV6120BT is designed for space-constrained applications, offering a highly integrated solution without compromising performance. It is ideal for set-top boxes, satellite gateways, and multi-tuner DVR systems, where space, power efficiency, and performance are critical.

Overall, the STV6120BT from STMicroelectronics represents a robust and flexible solution for satellite tuner applications, providing manufacturers with a high-performance, cost-effective component for their next-generation satellite communication products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2790 $73.1160
8+ $14.9988 $119.9904
12+ $14.5299 $174.3588
17+ $14.0610 $239.0370
22+ $13.5932 $299.0504
29+ $12.1864 $353.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess