EN
  • EN
  • DE

STV6110AT

Part No STV6110AT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Tuners Satellite 2.15GMHz 32-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348748-STV6110AT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STV6110A
Introduction Date September 25, 2007
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STV6110AT CAD Model

Description

The STV6110AT from STMicroelectronics is a cutting-edge satellite tuner integrated circuit (IC) designed to provide an optimal solution for the reception of digital satellite TV and radio. This highly integrated device is particularly suitable for satellite set-top boxes and can be used for both Direct Broadcast Satellite (DBS) and Digital Video Broadcasting-Satellite (DVB-S) applications.

Key Features

  • Frequency Range: The STV6110AT covers an extensive frequency range of 950 to 2150 MHz, making it versatile for a wide array of satellite signals.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low-power consumption mode, which is ideal for energy-saving applications.
  • High Integration: The device integrates a complete RF front-end with LNA, down-converter, and PLL synthesizer, reducing the need for external components and simplifying design.
  • Programmable Gain: It features programmable gain to ensure optimal signal strength and quality across different input signal conditions.
  • Small Form Factor: The STV6110AT comes in a compact QFN-20 package, which is perfect for space-constrained applications.

Applications

STV6110AT is designed to be the heart of satellite receiver systems, supporting a variety of applications such as:

  • Satellite Set-Top Boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV Tuner Cards
  • Integrated Digital TVs (IDTVs)

Advanced Technology

With advanced features such as a fully integrated 8PSK/QPSK demodulator and DiSEqC 2.x compatibility, the STV6110AT provides a high-performance and flexible solution for advanced satellite broadcast systems. Its design enables the delivery of high-quality digital audio and video content while maintaining a low system cost.

The STV6110AT from STMicroelectronics represents a blend of performance, integration, and efficiency, making it an ideal choice for the next generation of satellite broadcasting solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0522 $60.5220
24+ $4.9665 $119.1960
37+ $4.8106 $177.9922
50+ $4.6558 $232.7900
65+ $4.5010 $292.5650
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,002 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess