The STV0361TS from STMicroelectronics is a cutting-edge digital television processor that integrates a host of features to deliver superior performance for digital TV applications. This advanced chip is designed to cater to the growing demands of the digital broadcasting industry, ensuring compatibility with various digital TV standards.
Key Features
- High-Performance Demodulation: The STV0361TS offers robust demodulation capabilities, supporting a wide range of modulation schemes such as QPSK, 16QAM, and 64QAM, making it versatile for multiple digital TV standards including DVB-T and DVB-H.
- Integrated Processing: Equipped with a powerful processing core, the STV0361TS can handle complex operations required for digital TV signal processing, ensuring smooth and high-quality video output.
- Low Power Consumption: Designed with power efficiency in mind, the STV0361TS maintains low power consumption, making it ideal for portable devices and applications where power management is critical.
- Error Correction: It features advanced error correction mechanisms, including Reed-Solomon and convolutional coding, to ensure reliable reception even in challenging signal conditions.
- Flexibility: The processor is flexible and can be easily integrated into various digital TV platforms, including set-top boxes, portable TV units, and integrated digital TV sets.
Applications
The STV0361TS is suitable for a wide range of applications in the digital TV domain, including:
- Residential Set-Top Boxes
- Portable Digital TV Devices
- Integrated Digital Televisions
- Automotive TV Systems
- PC-TV Solutions
Technical Specifications
Some of the technical specifications of the STV0361TS include:
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to 85°C
- Package: LQFP64
The STV0361TS by STMicroelectronics represents a blend of performance, efficiency, and flexibility, making it an excellent choice for manufacturers looking to create high-quality digital TV products.