STV0299BL Product Overview
The STV0299BL from STMicroelectronics is a cutting-edge, versatile demodulator chip designed for satellite communication systems. This integrated circuit (IC) is optimized for digital video broadcasting (DVB) applications and is a key component in the reception and demodulation of QPSK (Quadrature Phase Shift Keying) signals. It is widely used in satellite set-top boxes, digital satellite equipment, and other related consumer electronics that require reliable satellite signal processing.
Key Features
- High Integration: The STV0299BL integrates numerous functions typically required for satellite demodulation, which minimizes the need for external components and simplifies the design of the end product.
- QPSK Demodulation: It supports QPSK demodulation, which is essential for DVB satellite transmissions, offering compatibility with a broad range of satellite broadcasting standards.
- Symbol Rate Range: With a flexible symbol rate range from 1 to 45 Msymbols/s, the STV0299BL can handle a wide variety of transmission standards and bandwidths.
- Low Phase Noise Tolerance: The device is designed to tolerate low phase noise, ensuring high-quality signal demodulation even under challenging reception conditions.
- DiSEqC 1.0 & 1.2 Compatible: The chip supports DiSEqC 1.0 and 1.2 protocols, enabling control of satellite dish positioners and selection of satellite feeds.
Applications
The STV0299BL is suitable for a range of applications within the satellite broadcasting and communication sectors. Its robust performance and high integration make it a popular choice for:
- Satellite set-top boxes
- Personal video recorders (PVRs)
- PC cards for satellite TV reception
- Professional satellite reception systems
Technical Specifications
Some of the technical specifications of the STV0299BL include:
- Supply Voltage: 3.3V (Typical)
- Package: LQFP 64-pin
- Operating Temperature Range: -20°C to +70°C
STMicroelectronics' commitment to innovation is evident in the STV0299BL, providing a reliable and efficient solution for digital satellite signal demodulation. With its advanced features and compatibility with various satellite broadcasting standards, it stands out as a superior choice for designers and manufacturers of satellite communication equipment.