Product Overview: STV0196 from STMicroelectronics
The STV0196 from STMicroelectronics is a cutting-edge integrated circuit designed specifically for advanced digital television applications. This product is a testament to STMicroelectronics' commitment to providing high-performance solutions for the rapidly evolving digital broadcasting industry.
Key Features
- High Integration: The STV0196 combines multiple functions into a single chip, which simplifies the design of digital TV systems and reduces the overall component count, leading to more compact and cost-effective consumer products.
- Advanced Demodulation: It supports various modulation schemes, including QPSK, 16QAM, and 64QAM, making it versatile for different digital TV standards and ensuring compatibility with a wide range of broadcast formats.
- Error Correction: The chip includes powerful forward error correction (FEC) capabilities, which are essential for maintaining signal integrity and ensuring high-quality video and audio reception even under challenging conditions.
- Low Power Consumption: Designed with power efficiency in mind, the STV0196 helps to minimize energy usage in digital TV equipment, contributing to environmentally friendly consumer electronics.
Applications
The STV0196 is ideal for a variety of digital television applications, including:
- Set-top boxes (STBs)
- Integrated digital televisions (iDTVs)
- Digital video broadcasting (DVB) receivers
- Personal video recorders (PVRs)
Technical Specifications
The STV0196 boasts technical specifications that ensure reliable performance and high-quality digital TV reception:
- Supply Voltage: Typically 3.3V for core operations
- Operating Temperature Range: -10°C to +70°C
- Package Type: Available in a variety of packages to suit different manufacturing requirements
- Compliance: Meets the stringent standards set by the digital TV broadcasting industry
With the STV0196, manufacturers can create digital TV products that offer exceptional performance, compatibility, and reliability, satisfying the demands of today's discerning consumers. STMicroelectronics' expertise in semiconductor design ensures that the STV0196 will remain a vital component in the digital television landscape for years to come.