EN
  • EN
  • DE

STTH806TTI

Part No STTH806TTI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB Insulated
Win Source Part Number 093445-STTH806TTI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STTH806TTI
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH806TTI CAD Model

Description

STTH806TTI - High-Efficiency Ultrafast Diode

The STTH806TTI is a state-of-the-art ultrafast diode, meticulously engineered by STMicroelectronics to cater to high efficiency and reliability demands in modern power conversion applications. This diode is specifically designed to optimize the performance of both the switching device and the energy recovery, ensuring minimal power losses and enhanced system efficiency.

With its impressive reverse recovery time and low forward voltage drop, the STTH806TTI is an ideal choice for high-frequency converters and power supplies. Its robust design makes it suitable for a variety of demanding applications, including switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), DC/DC converters, and free-wheeling diodes in a range of power switching circuits.

The device is encapsulated in an insulated TO-220FP package, providing excellent thermal performance and electrical isolation. The package is designed to be compatible with standard mounting processes, offering ease of integration into various circuit designs.

Key Features of the STTH806TTI:

  • Ultrafast Recovery Time: The diode's swift reverse recovery time minimizes switching losses and improves overall efficiency, especially in high-frequency operations.
  • Low Forward Voltage Drop: The reduced forward voltage drop contributes to lower conduction losses, enhancing the energy efficiency of the application.
  • High Surge Current Capability: Its ability to handle high surge currents makes it robust against transient events, ensuring reliability and longevity.
  • TO-220FP Package: The insulated full-pack package provides not only mechanical robustness but also excellent thermal performance and electrical isolation.
  • High Junction Temperature: With an operating junction temperature range up to 175°C, the STTH806TTI can withstand challenging thermal environments.

The STTH806TTI diode by STMicroelectronics is a testament to the company's commitment to providing high-quality components that meet the rigorous standards of modern electronic systems. Whether for industrial, commercial, or high-end consumer applications, this ultrafast diode stands out for its efficiency, durability, and performance, making it a superior choice for designers and engineers alike.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7153 $51.4590
75+ $1.4074 $105.5550
115+ $1.3634 $156.7910
155+ $1.3194 $204.5070
200+ $1.2755 $255.1000
265+ $1.1435 $303.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess