EN
  • EN
  • DE

STTH6012W

Part No STTH6012W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 60A DO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2.25V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 125ns
Current - Reverse Leakage @ Vr 30μA @ 1200V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103980-STTH6012W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH6012W CAD Model

Description

The STTH6012W, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art ultra-fast high voltage rectifier designed to meet the rigorous demands of modern power conversion applications. This robust diode is optimized for use in switch-mode power supplies, welding equipment, and any system that requires efficient and reliable high-voltage rectification.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of 1200V, the STTH6012W is well-suited for high-voltage applications, ensuring consistent performance under demanding conditions.
  • Current Capability: This device can handle an average forward current (IF(AV)) of up to 60A, making it capable of supporting high-power systems with ease.
  • Ultra-Fast Recovery Time: The STTH6012W boasts an ultra-fast recovery time, minimizing power losses and improving efficiency in fast-switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) reduces thermal and conduction losses, enhancing overall system efficiency.
  • High Surge Current Capability: It is engineered to withstand high surge currents, ensuring reliability and longevity even under extreme conditions.

Applications

The versatility of the STTH6012W makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and freewheeling diodes
  • Welding and battery charging equipment
  • High-frequency inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH6012W is no exception, offering exceptional performance and reliability. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance in a variety of conditions.

Environmental Compliance

Adhering to environmental regulations, the STTH6012W complies with RoHS and is free from environmentally harmful substances. It reflects STMicroelectronics' dedication to environmental sustainability and responsible manufacturing practices.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1712 $50.8560
12+ $8.3456 $100.1472
19+ $8.0848 $153.6112
26+ $7.8240 $203.4240
34+ $7.5632 $257.1488
45+ $6.7808 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess