EN
  • EN
  • DE

MCIMX6G2CVM05AB

Part No MCIMX6G2CVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 528MHZ 289MAPBGA / ARM? Cortex?-A7 Microprocessor IC i.MX6UL 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6UL
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LCD, LVDS
Ethernet 10/100Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 844004-MCIMX6G2CVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6G2CVM05AB CAD Model

Description

NXP MCIMX6G2CVM05AB Product Overview

The NXP MCIMX6G2CVM05AB is a high-performance, power-efficient processor that belongs to the i.MX 6 series. It is designed to deliver a rich multimedia experience with high-level graphics, imaging, audio, and video capabilities, making it ideal for a wide range of applications in consumer, automotive, and industrial markets.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6G2CVM05AB is a single ARM Cortex-A9 core capable of speeds up to 1 GHz. This core delivers the computational power needed for complex operating systems and applications, while maintaining energy efficiency.
  • Integrated Multimedia Acceleration: The processor includes a range of accelerators designed to support high-definition video processing, 2D and 3D graphics rendering, and image processing tasks without burdening the main CPU.
  • Flexible Memory Interface: It offers a variety of memory interfaces, including DDR3, DDR3L, LPDDR2, and LPDDR3 support, allowing designers to choose the optimal memory solution for their specific application requirements.
  • Connectivity Options: This processor provides a wealth of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and multiple expansion ports for additional peripherals.
  • Robust Security Features: The MCIMX6G2CVM05AB is equipped with advanced security features such as secure boot, cryptographic acceleration, and random number generation, ensuring secure data handling and system integrity.

Applications

The processor's versatility makes it suitable for a variety of applications, such as:

  • High-performance industrial control systems
  • Advanced human-machine interfaces (HMIs)
  • Sophisticated automotive infotainment systems
  • Energy-efficient consumer electronic devices
  • Portable medical equipment

Environmental and Quality Certifications

The NXP MCIMX6G2CVM05AB is designed to meet the demands of modern electronic systems, offering compliance with various environmental and quality standards. It ensures reliability and longevity in diverse operating conditions, making it a trustworthy choice for designers and manufacturers.

In conclusion, the NXP MCIMX6G2CVM05AB processor is a powerful and flexible solution that provides the necessary features for a wide range of applications, delivering both performance and efficiency without compromising on security or connectivity.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9193 $56.7579
7+ $15.5235 $108.6645
10+ $15.0384 $150.3840
14+ $14.5533 $203.7462
18+ $14.0682 $253.2276
24+ $12.6129 $302.7096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,392 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess