EN
  • EN
  • DE

PIC16F689-E/SS

Part No PIC16F689-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-SSOP
Win Source Part Number 037559-PIC16F689-E/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F689
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 67
Ultra Librarian 3D Model Ultra Librarian PIC16F689-E/SS CAD Model

Description

The PIC16F689-E/SS is a high-performance microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology. This component belongs to the expansive PIC16F family, known for their versatility and reliability in a variety of embedded systems applications. The PIC16F689-E/SS is particularly suitable for automation, consumer electronics, automotive, and industrial control systems due to its robust feature set and compact form factor.

Key Features

  • Core: The MCU is built around a powerful 8-bit PIC core with a maximum speed of 20 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 3584 bytes of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, allowing for efficient handling of small to medium complexity applications.
  • I/O Ports: The device includes 18 general-purpose I/O pins, which can be configured for various input/output functions, enhancing the flexibility of connected peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 12 channels enables the MCU to interface with analog sensors and devices directly.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, facilitate precise event management and timing operations.
  • Communication Interfaces: The MCU supports various serial communication protocols such as USART, SPI, and I²C, allowing for easy data exchange with other microcontrollers and peripherals.
  • Power Management: Features such as Power-saving Sleep mode, Watchdog Timer, and brown-out reset contribute to the efficient power management of the device.

Package and Temperature Range

The PIC16F689-E/SS comes in a small SSOP-20 (Shrink Small Outline Package) that is suitable for space-constrained applications. It operates within an extended temperature range of -40°C to +125°C, making it robust for harsh environmental conditions.

Programming and Customization

Microchip provides comprehensive development tools for the PIC16F689-E/SS, including the MPLAB X Integrated Development Environment (IDE) and MPLAB ICD 4 in-circuit debugger/programmer. These tools facilitate the development, programming, and debugging of applications tailored to specific needs.

Overall, the PIC16F689-E/SS is a reliable and cost-effective solution for designers looking to leverage Microchip's legacy of quality and performance in their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,346 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess