EN
  • EN
  • DE

STTH6010W

Part No STTH6010W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 60A DO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1000V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054036-STTH6010W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH6010W CAD Model

Description

STTH6010W - Ultrafast High Voltage Rectifier

The STTH6010W is a state-of-the-art ultrafast high voltage rectifier designed and manufactured by STMicroelectronics. This robust diode is specifically engineered to meet the stringent requirements of high efficiency power supplies, enabling them to handle high voltage and current with ease while providing exceptional performance.

With its breakthrough switching speed and reduced reverse recovery time, the STTH6010W is an ideal choice for high frequency power switching applications. This rectifier is capable of withstanding a repetitive peak reverse voltage of up to 1000V, making it highly suitable for high voltage circuits. Additionally, its average forward current is rated at 60A, ensuring it can handle significant power loads without compromising performance or reliability.

The STTH6010W comes in an insulated TO-247 package that not only provides excellent thermal performance but also ensures electrical isolation from the heatsink. This feature simplifies the design and enhances the safety of the application it is used in. The package is also designed for easy installation, making it a user-friendly option for both professionals and hobbyists.

Key Features:

  • Ultrafast switching capability
  • Low reverse recovery time
  • High repetitive peak reverse voltage (VRRM = 1000V)
  • Average forward current (IF(AV) = 60A)
  • Insulated TO-247 package for easy mounting
  • High thermal and electrical performance

Applications for the STTH6010W are diverse and include switch-mode power supplies (SMPS), high efficiency converters, freewheeling diodes in inverters, and power factor correction circuits. Its ultrafast recovery time makes it particularly beneficial in reducing losses in high frequency switching, thus improving the overall efficiency of the system.

STMicroelectronics' commitment to quality and performance is evident in the design and production of the STTH6010W. This rectifier is a testament to their dedication to providing components that push the boundaries of power management technology, making it a reliable and cutting-edge solution for modern electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7826 $60.5216
38+ $3.1035 $117.9330
58+ $3.0065 $174.3770
80+ $2.9094 $232.7520
103+ $2.8124 $289.6772
138+ $2.5214 $347.9532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess