Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 35W x 2 @ 4Ohm
Voltage - Supply 8V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 15-Multiwatt
Case / Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Base Product Number TDA7393
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-3976-5
Standard Package 25
Win Source Part Number 1321771-TDA7393
Ultra Librarian 3D Model Ultra Librarian TDA7393 CAD Model

Description

The TDA7393 from STMicroelectronics is a high-quality audio power amplifier integrated circuit designed to deliver exceptional sound performance for automotive and consumer audio applications. This robust IC is part of STMicroelectronics' reputable lineup of audio amplifiers, known for their reliability and efficiency.

Key Features

  • High Output Power: The TDA7393 is capable of delivering up to 32W of continuous RMS power into a 4-ohm load, with outstanding sound quality and low distortion, making it ideal for high-fidelity audio systems.
  • Flexibility: It can be used in a variety of configurations, including bridge-tied load (BTL), single-ended, or as a dual amplifier, providing versatility for different audio system designs.
  • Protection Systems: The device includes several protection features such as short-circuit protection, thermal shutdown, and a mute function that contribute to its reliability and longevity.
  • Low Distortion: The TDA7393 maintains low levels of Total Harmonic Distortion (THD) across the full audio frequency range, ensuring crystal-clear sound reproduction.

Applications

The TDA7393 is suitable for a wide range of applications, including:

  • Car radio amplifiers
  • High-end audio systems
  • Multi-channel audio setups

Technical Specifications

The technical specifications of the TDA7393 include an operating voltage range from 8V to 18V, which allows for flexibility in automotive environments where battery voltage can vary. The device also features a low quiescent current, contributing to energy efficiency in portable applications.

Conclusion

With its high power output, low distortion, and multiple protection features, the TDA7393 from STMicroelectronics represents a top choice for designers looking to create superior audio experiences in automotive or consumer audio products. Its versatility and robustness make it a go-to solution for high-fidelity audio amplification needs.

You May Also Be Interested in

National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention