EN
  • EN
  • DE

STTH4R02BY-TR

Part No STTH4R02BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 3 µA @ 200 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH4
Other Names -497-16922-2,-497-16922-1,497-16922-1,497-16922-2,-497-16922-6,497-16922-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282005-STTH4R02BY-TR
Ultra Librarian 3D Model Ultra Librarian STTH4R02BY-TR CAD Model

Description

STTH4R02BY-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH4R02BY-TR is a high-performance ultrafast recovery diode designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications, where fast switching and low power loss are of paramount importance. The STTH4R02BY-TR is an ideal choice for use in switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and high-frequency power converters.

This diode features a maximum repetitive reverse voltage (V<sub>RRM) of 200V and a forward current (I<sub>F) rating of 4A, making it suitable for a wide range of applications. The diode's ultrafast recovery time minimizes the energy loss during the switching process and enhances overall system efficiency. With a typical recovery time of less than 35ns, the STTH4R02BY-TR ensures reduced switching losses and improved thermal management, which is crucial for maintaining the reliability and longevity of electronic systems.

The STTH4R02BY-TR comes in a surface-mount DPAK (TO-252) package, which is widely used in the industry for its compact size and ease of integration into various circuit designs. The package is designed for optimal heat dissipation, which further contributes to the diode's thermal stability and performance under high-load conditions.

STMicroelectronics has crafted the STTH4R02BY-TR with a robust and reliable construction, featuring a junction temperature range from -40°C to +175°C. This wide temperature range ensures that the diode can operate effectively even in extreme environmental conditions. Additionally, the diode is characterized by its low forward voltage drop, which helps in reducing power losses and improving the overall efficiency of the application it is used in.

In summary, the STTH4R02BY-TR ultrafast recovery diode is a testament to STMicroelectronics' commitment to providing high-quality, efficient, and reliable components for advanced electronic applications. Its fast switching capabilities, thermal efficiency, and robust design make it a superior choice for engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7228 $51.6840
75+ $1.4136 $106.0200
110+ $1.3695 $150.6450
155+ $1.3253 $205.4215
200+ $1.2811 $256.2200
265+ $1.1486 $304.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess