EN
  • EN
  • DE

STM8S208RBT3

Part No STM8S208RBT3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tube
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (14x14)
Win Source Part Number 1261579-STM8S208RBT3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM8S208
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8S208RBT3 CAD Model

Description

STMicroelectronics STM8S208RBT3 Microcontroller

The STM8S208RBT3 is a high-performance microcontroller from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This device is part of the STM8S series, which is renowned for its efficiency and reliability. The STM8S208RBT3 is built on an advanced 8-bit architecture and is equipped with a comprehensive set of peripherals, making it an ideal choice for industrial control, automotive, and consumer electronics.

Key Features

  • CPU: The STM8S208RBT3 boasts a high-performance 8-bit STM8 core operating at up to 24 MHz. Its advanced architecture ensures efficient processing and quick response times, which is crucial for time-sensitive applications.
  • Memory: With 128 KB of Flash program memory and 6 KB of RAM, this microcontroller offers ample space for complex applications and software stacks. Additionally, it includes 2 KB of EEPROM with read-while-write support.
  • Peripherals: A diverse set of peripherals enhances the functionality of the STM8S208RBT3. It includes a 10-bit ADC, a 2x12-bit DAC, multiple timers, and communication interfaces such as UART, SPI, and I2C, allowing for versatile connectivity and control options.
  • Clock Management: An integrated clock system with an oscillator for both high-speed external and low-power internal clocks ensures precise timing for all operations.
  • Advanced Control: The microcontroller features advanced control peripherals like an 8-channel, 10-bit ADC, 4 timers, and an advanced control PWM timer, which are essential for complex control applications.
  • Robust I/O Ports: With up to 68 GPIO pins, the STM8S208RBT3 offers flexibility in interfacing with external hardware, providing robust input and output capabilities.
  • Operating Conditions: The device operates over a wide temperature range from -40°C to 85°C, making it suitable for harsh environments.
  • Package: The microcontroller is available in an LQFP 64-pin package, which is conducive for space-constrained applications while still offering sufficient I/O options.

Applications

The STM8S208RBT3 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive applications
  • Home appliances and consumer electronics
  • Complex control systems
  • Power management systems

With its robust feature set and high reliability, the STM8S208RBT3 from STMicroelectronics is an excellent choice for developers looking for an 8-bit microcontroller that can handle demanding applications while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9898 $53.9388
14+ $7.3763 $103.2682
21+ $7.1458 $150.0618
29+ $6.9153 $200.5437
38+ $6.6848 $254.0224
51+ $5.9932 $305.6532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess