EN
  • EN
  • DE

STTH30RQ06WL

Part No STTH30RQ06WL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description 600 V, 30 A SOFT ULTRAFAST RECOV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 600 V 30A Through Hole DO-247 LL
Manufacturer STMicroelectronics
Series ECOPACK®2
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-247-2 (Straight Leads)
Case / Package DO-247 LL
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935648-STTH30RQ06WL
Ultra Librarian 3D Model Ultra Librarian STTH30RQ06WL CAD Model

Description

The STTH30RQ06WL is a state-of-the-art ultrafast recovery diode designed and manufactured by STMicroelectronics. This high-efficiency power diode is specifically engineered to minimize power loss and optimize performance in high-frequency power switching applications. Its robust construction and advanced features make it suitable for a wide range of demanding environments and applications.

Key Features

  • High Reverse Voltage: With a reverse voltage capability of up to 600V, this diode is well-suited for high-voltage applications, ensuring reliability and stability in operation.
  • High Surge Current Capability: The STTH30RQ06WL can handle high surge currents, making it ideal for applications that experience transient overloads.
  • Ultrafast Reverse Recovery Time: The diode boasts an ultrafast reverse recovery time, which is crucial for reducing switching losses and improving the efficiency of power conversion systems.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which contributes to lower power dissipation and improved thermal performance during operation.
  • Soft Recovery Characteristics: The soft recovery characteristic minimizes electromagnetic interference (EMI), enhancing the performance in sensitive electronic applications.

Applications

The STTH30RQ06WL is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction circuits (PFC)
  • Free-Wheeling diodes in inverter applications
  • Snubber diodes
  • High-frequency rectifiers in power supplies

Package and Quality

The STTH30RQ06WL is available in a through-hole TO-247 long leads package, which is known for its high power dissipation and ease of mounting on heat sinks. STMicroelectronics ensures that this product meets the highest quality standards and reliability criteria, making it suitable for industrial and commercial applications where performance and durability are critical.

With its combination of high-speed switching, thermal efficiency, and robust design, the STTH30RQ06WL ultrafast recovery diode is an excellent choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8590 $71.5770
6+ $19.5766 $117.4596
8+ $18.9649 $151.7192
11+ $18.3531 $201.8841
15+ $17.7413 $266.1195
19+ $15.9060 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess