EN
  • EN
  • DE

STTH30R04PI

Part No STTH30R04PI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 30A DOP3I / Low reverse current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 1.45V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage at Vr 15μA at 400V
Mounting Style Through Hole
Manufacturer Package DOP3I-2 Insulated (Straight Leads)
Supplier Device Package DOP3I
Operating Temperature - Junction -40°C ~ 175°C
Part Number Series STTH30
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809637-STTH30R04PI
Ultra Librarian 3D Model Ultra Librarian STTH30R04PI CAD Model

Description

The STTH30R04PI is a state-of-the-art ultrafast recovery diode manufactured by STMicroelectronics, a global semiconductor leader. This high-performance device is designed specifically for switching power supplies and other power conversion systems. With its exceptional switching speed and robust design, the STTH30R04PI is ideal for high-frequency applications where efficiency and reliability are critical.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 400V, the STTH30R04PI can handle high-voltage applications with ease.
  • Ultrafast Soft Recovery: The diode's recovery time is less than 35ns, minimizing power losses and improving overall efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents, this diode ensures reliability under stressful conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) of the diode helps to reduce power dissipation and improve thermal performance.
  • Insulated Package: The device comes in an insulated package (ISOWATT220AB), providing electrical isolation from the heatsink without the need for additional insulating hardware.

Applications

The STTH30R04PI is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • High-frequency rectifiers

Performance and Quality

STMicroelectronics is known for its commitment to quality and performance. The STTH30R04PI is no exception, offering superior performance in terms of speed, efficiency, and reliability. It is designed to meet the stringent requirements of modern power conversion equipment, ensuring a long operational life and consistent performance even under harsh conditions.

Environmental Impact

STMicroelectronics is dedicated to environmental sustainability. The STTH30R04PI is manufactured with eco-friendly practices and materials, adhering to international environmental standards. This commitment ensures that the product not only meets the technical demands of today's electronic devices but also contributes to a greener future.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 599 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess