Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19110
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261843-STM32MP153AAC3
Ultra Librarian 3D Model Ultra Librarian STM32MP153AAC3 CAD Model

Description

STM32MP153AAC3 Microprocessor from STMicroelectronics

The STM32MP153AAC3 is a highly capable microprocessor from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the STM32 series, which is well-regarded for its high performance, reliability, and versatility in various applications. The STM32MP153AAC3 is designed to offer a perfect balance between processing power, graphical performance, and energy efficiency, making it an ideal choice for a wide range of industrial, consumer, and medical applications.

Key Features:

  • Dual-core Configuration: At the heart of the STM32MP153AAC3 is a dual-core configuration that includes an Arm® Cortex®-A7 core running up to 800 MHz and a Cortex®-M4 core running up to 209 MHz. This allows for efficient multitasking and real-time processing capabilities.
  • Advanced Graphics Support: It comes equipped with a 3D GPU which provides advanced graphics capabilities for applications requiring rich user interfaces.
  • Rich Connectivity: The microprocessor supports a range of connectivity options, including multiple USB 2.0 ports, Ethernet, and a variety of other interfaces for flexible peripheral and sensor integration.
  • Robust Security Features: Security is a key concern in today's connected devices, and the STM32MP153AAC3 addresses this with features like secure boot, cryptographic acceleration, and a TrustZone for Armv8-M.
  • Flexible Memory Options: It supports a wide range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, which allows designers to optimize their system for performance or cost.

Applications:

The STM32MP153AAC3 is suitable for a diverse array of applications such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Healthcare and medical equipment
  • Home automation
  • Complex user interface applications

In summary, the STM32MP153AAC3 by STMicroelectronics is a powerful and versatile microprocessor that provides the computational power, graphical capabilities, and security features needed for modern embedded systems. Its dual-core architecture and extensive connectivity options make it a top choice for engineers and designers looking to create sophisticated and reliable products for a connected world.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention